Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
3.3V LDO Regulator, 500mA, 0.65V Dropout, PDSO8/LLP-8 Product overview: LP2989AILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 0.65V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AILD-3.3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 8WSON
IC REG LINEAR 3.3V 500MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
IC REG LINEAR 3.3V 500MA 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989AILD-3.3TR-ND | 776-LP2989AILD-3.3 | LP2989AILD-3.3 | LP2989AILD-3.3 | LP2989AILD-3.3 | 815-LP2989AILD-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 0.65V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | IC REG LINEAR 3.3V 500MA 8WSON |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |