The LP38501TJ-ADJ/NOPB is a 3-A adjustable low-dropout linear regulator with an input voltage range of 2.7 V to 5.5 V and an output voltage adjustable from 0.6 V to 5 V. It is packaged in a TO-263 (NDQ) case with dimensions of 10.16 mm by 8.42 mm. The device is stable with ceramic, tantalum, or aluminum capacitors and requires only 10 µF input and output capacitance. It operates from -40 °C to +125 °C and features overcurrent and overtemperature protection. The A-grade version ensures an output voltage accuracy of ±1.5% at 25 °C, with a ground pin current of typically 2 mA at full load and 25 nA quiescent current in shutdown mode.
3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263
3-A, adjustable ultra-low-dropout voltage regulator with enable 5-TO-263 Product overview: LP38501TJ-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38501TJ-ADJ/NO
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
Manufacturer: Texas Instruments
Win Source Part Number: 090341-LP38501TJ-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.42V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5 Thin
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.67V @ 3A
Operating Supply Current: 15μA to 4mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 3A TO263 THIN
IC REG LIN POS ADJ 3A TO263 THIN
LDO Voltage Regulators 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263
IC REG LIN POS ADJ 3A TO263 THIN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38501TJ-ADJ/NOPB | 776-LP38501TJ-ADJ/NOPB | LP38501TJ-ADJ/NOPBTR-ND | 090341-LP38501TJ-ADJ/NOPB | LP38501TJ-ADJ/NOPB | LP38501TJ-ADJ/NOPB | LP38501TJ-ADJ/NOPB | LP38501TJ-ADJ/NOPB |
| Product Name | LP38501-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38501TJ-ADJ/NOPB | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,TO-263 | Other; TO-263-5 | TO-263; Other; TO-263-5 Thin | TO-263; Other; TO-263-5 Thin | TO-263; Other; TO-263-5 Thin | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.6000 to 5 volts | 5 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |