The LP2989AIM-3.0/NOPB is a 500-mA fixed-output low-dropout voltage regulator with a 3.0-V output, housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates with an input voltage range of 2.1 V to 16 V and maintains a junction temperature range of −40°C to 125°C. The regulator features ultra-low dropout voltage, typically 310 mV at 500-mA load, and quiescent current of 3 mA at full load. Output voltage accuracy is 0.75% for A-grade devices. An error flag output indicates when the output voltage drops 5% below nominal. The device includes overtemperature and overcurrent protection and supports shutdown mode with less than 0.8-µA quiescent current. It is designed for use with ceramic output capacitors and includes a bypass pin for noise reduction.
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1056342-LP2989AIM-3.
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
LDO Regulator Pos 3V 0.5A 8-Pin SOIC N Rail Product overview: LP2989AIM-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.5A, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIM-3.0/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 3V 500MA 8SOIC
IC REG LINEAR 3V 500MA 8SOIC
LDO Voltage Regulators Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989AIM-3.0/NOPB | 1056342-LP2989AIM-3.0/NOPB | LP2989AIM-3.0/NOPB-ND | 776-LP2989AIM-3.0/NOPB | LP2989AIM-3.0/NOPB | LP2989AIM-3.0/NOPB | LP2989AIM-3.0/NOPB | LP2989AIM-3.0/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2989AIM-3.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.5A SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 2.5 to 5 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |