Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-VSSOP -40 to 125
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1056323-LP2988AIMM-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
200-mA, 16-V, low-dropout voltage regulator with low-noise & enable 8-VSSOP -40 to 125 Product overview: LP2988AIMM-3.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2988AIMM-3.0/N
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
LDO Voltage Regulators Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-VSSOP -40 to 125
IC REG LINEAR 3V 200MA 8VSSOP
IC REG LINEAR 3V 200MA 8VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2988AIMM-3.0/NOPB | LP2988AIMM-3.0/NOPB | 1056323-LP2988AIMM-3.0/NOPB | 296-LP2988AIMM-3.0/NOPBDKR-ND | 776-LP2988AIMM-3.0/NOPB | LP2988AIMM-3.0/NOPB | LP2988AIMM-3.0/NOPB | LP2988AIMM-3.0/NOPB | LP2988AIMM-3.0/NOPB |
| Product Name | LP2988 Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay | PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMM-3.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,VSSOP,WSON | SSOP; Other; VSSOP8 | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 2.7 to 5 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |