The LP38500-ADJ is a 1.5-A adjustable low-dropout linear regulator for 2.7-V to 5.5-V inputs, stable with any type of output capacitor regardless of ESR. It is available in an 8-pin WSON package measuring 3.00 mm × 2.50 mm, with an output voltage range of 0.6 V to 5 V and an accuracy of ±1.5% at 25°C for A-grade versions. The regulator operates with a quiescent current of typically 2 mA at full load and draws 25 nA in shutdown mode. It includes overcurrent and overtemperature protection and is designed for applications such as ASIC power supplies in networking and consumer electronics. The part is qualified for operation from −40°C to 125°C and is RoHS compliant with a Level-1 MSL rating.
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1056391-LP38500ASDX-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (3x2.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.37 @ 1.5A
Operating Supply Current: 15μA to 3.5mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
1.5-A, adjustable ultra-low-dropout voltage regulator 8-WSON Product overview: LP38500ASDX-ADJ/NOPB
LDO Voltage Regulators 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38500ASDX-ADJ/NOPB | 1056391-LP38500ASDX-ADJ/NOPB | 296-LP38500ASDX-ADJ/NOPBTR-ND | 776-LP38500ASDX-ADJ/NOPB | LP38500ASDX-ADJ/NOPB | LP38500ASDX-ADJ/NOPB | 815-LP38500ASDX-ADJ/NOPB | LP38500ASDX-ADJ/NOPB |
| Product Name | LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | PMIC - PMIC - Voltage Regulators - Linear - LP38500ASDX-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 1.5A 8WSON | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | Other; 8-WSON (3x2.5) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 0.6000 to 5.1 volts | 0.6000 volts | 0.6000 to 5 volts | 5 volts | 0.6000 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |