Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2988IMX-3.3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2988IMX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2988IMX-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2988IMX-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 0.35V LDO Voltage Regulator IC
776-LP2988IMX-3.3
3.3V 0.35V LDO Voltage Regulator IC 776-LP2988IMX-3.3
3.3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO8, SO-8 Product overview: LP2988IMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2988IMX-3.3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO8, SO-8 Product overview: LP2988IMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2988IMX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2988IMX-3.3 - 071791-LP2988IMX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2988IMX-3.3
071791-LP2988IMX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP2988IMX-3.3 071791-LP2988IMX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 071791-LP2988IMX-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.18V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 200mA Operating Supply Current: 120μA to 3.7mA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071791-LP2988IMX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear - LP2988IMX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2988IMX-3.3
Voltage Regulators - Linear LP2988IMX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2988IMX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2988IMX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2988IMX-3.3
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2988IMX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2988IMX-3.3
PMIC - Voltage Regulators - Linear LP2988IMX-3.3
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2988IMX-3.3-ND 776-LP2988IMX-3.3 071791-LP2988IMX-3.3 LP2988IMX-3.3 LP2988IMX-3.3 LP2988IMX-3.3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 0.35V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2988IMX-3.3 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data