The LP2988ILD-3.8/NOPB is a 200 mA ultra low-dropout voltage regulator with programmable power-on reset delay and low noise performance, housed in an 8-lead WSON package. It operates over a junction temperature range of -40°C to +125°C, provides a fixed 3.8 V output with 0.5% accuracy (A grade), and supports an input supply voltage up to 16 V. The device includes an error flag for reset functionality, draws less than 2 μA quiescent current in shutdown, and features overtemperature and overcurrent protection. Output noise is reduced via a bypass pin capacitor. The package dimensions are 4.3 mm × 4.3 mm, with a thickness of 1.3 mm.
Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127186-LP2988ILD-3.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR 3.8V 200MA 8WSON Product overview: LP2988ILD-3.8/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2988ILD-3.8/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
LDO Voltage Regulators Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-WSON -40 to 125
IC REG LINEAR 3.8V 200MA 8WSON
IC REG LINEAR 3.8V 200MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
IC REG LINEAR 3.8V 200MA 8WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2988ILD-3.8/NOPB | 127186-LP2988ILD-3.8/NOPB | 776-LP2988ILD-3.8/NOPB | 296-LP2988ILD-3.8/NOPBTR-ND | LP2988ILD-3.8/NOPB | 815-LP2988ILD-3.8/NOPB | LP2988ILD-3.8/NOPB | LP2988ILD-3.8/NOPB | LP2988ILD-3.8/NOPB |
| Product Name | LP2988 Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay | PMIC - PMIC - Voltage Regulators - Linear - LP2988ILD-3.8/NOPB | 3.8V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | IC REG LINEAR 3.8V 200MA 8WSON | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | Other; 8-WSON (4x4) | Other; Bulk | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 2.7 to 5 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 to ? volts | 3.8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |