3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-DDPAK/TO-263 -40 to 125
LP38501-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38501-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
3A Adj LDO, 2.7-5.5V In, 5V Out, TO-263 Product overview: LP38501TS-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38501TS-ADJ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 300326-LP38501TS-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.67V @ 3A
Operating Supply Current: 15μA to 4mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5
IC REG LIN POS ADJ 3A DDPAK
IC REG LIN POS ADJ 3A DDPAK
IC REG LIN POS ADJ 3A DDPAK
LDO Voltage Regulators 3A FAST TRANSIENT RESPONSE LDO
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38501TS-ADJ/NOPB | LP38501TS-ADJ/NOPB | 776-LP38501TS-ADJ/NOPB | 300326-LP38501TS-ADJ | LP38501TS-ADJ/NOPB-ND | LP38501TS-ADJ/NOPB | LP38501TS-ADJ/NOPB | LP38501TS-ADJ/NOPB | LP38501TS-ADJ/NOPB |
| Product Name | LP38501-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | 3A 5.5V 5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38501TS-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,TO-263 | TO-263; Other; TO-263-5 | Other; TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 0.6000 to 5 volts | 5 volts | 0.6000 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |