Texas Instruments LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3852EMP-2.5/NOPB

Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators - LP3852EMP-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3852EMP-2.5/NOPB
LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3852EMP-2.5/NOPB
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3852EMP-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3852EMP-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3852EMP-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A 7V LDO Voltage Regulator IC
776-LP3852EMP-2.5/NOPB
2.5V 1.5A 7V LDO Voltage Regulator IC 776-LP3852EMP-2.5/NOPB
2.5V LDO Regulator, 1.5A, 7V In, SOT-223, Power Good Product overview: LP3852EMP-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3852EMP-2.5/NO PB can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 1.5A, 7V In, SOT-223, Power Good Product overview: LP3852EMP-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3852EMP-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3852EMP-2.5/NOPB - 129947-LP3852EMP-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3852EMP-2.5/NOPB
129947-LP3852EMP-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3852EMP-2.5/NOPB 129947-LP3852EMP-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129947-LP3852EMP-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.26V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.44V @ 1.5A Operating Supply Current: 3mA to 10mA PSRR: 73dB to 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 129947-LP3852EMP-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.26V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.44V @ 1.5A
Operating Supply Current: 3mA to 10mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3852EMP-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3852EMP-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3852EMP-2.5/NOPB
IC REG LIN POS ADJ 1.5A SOT223-5

IC REG LIN POS ADJ 1.5A SOT223-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3852EMP-2.5/NOPB
LDO Voltage Regulators LP3852EMP-2.5/NOPB
LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3852EMP-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3852EMP-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3852EMP-2.5/NOPB
IC REG LIN POS ADJ 1.5A SOT223-5

IC REG LIN POS ADJ 1.5A SOT223-5

Supplier's Site
Voltage Regulators - Linear - LP3852EMP-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3852EMP-2.5/NOPB
Voltage Regulators - Linear LP3852EMP-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now
Voltage Regulators - Linear - LP3852EMP-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3852EMP-2.5/NOPB
Voltage Regulators - Linear LP3852EMP-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3852EMP-2.5/NOPB LP3852EMP-2.5/NOPBTR-ND 776-LP3852EMP-2.5/NOPB 129947-LP3852EMP-2.5/NOPB LP3852EMP-2.5/NOPB LP3852EMP-2.5/NOPB LP3852EMP-2.5/NOPB LP3852EMP-2.5/NOPB
Product Name LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 1.5A 7V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3852EMP-2.5/NOPB PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; TO-261-5, TO-261AB Other; SOT-223 Other; SOT-223-5 Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details