Texas Instruments LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992ILD-5.0/NOPB

Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
Request a Quote
Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2992ILD-5.0/NOPB is a fixed-output, micropower, low-noise, ultra-low-dropout voltage regulator with a 5.0 V output, designed for load currents up to 250 mA and input voltages from 2.5 V to 16 V. It is packaged in a 6-pin WSON (NGD) measuring 2.92 mm × 3.29 mm. The regulator maintains ±0.5% output accuracy over load and temperature, operates with a junction temperature range of -40°C to +125°C, and is stable with 2.2 µF ceramic output capacitors. It features low quiescent current of 69 µA at no load and 875 µA at full load, output noise of 30 µV RMS with a 10 nF bypass capacitor, and includes thermal and current limiting protection. The device supports enable functionality and requires a 1 µF input capacitor.

Datasheet Summary
Powered by GS/AI

The LP2992ILD-5.0/NOPB is a fixed-output, micropower, low-noise, ultra-low-dropout voltage regulator with a 5.0 V output, designed for load currents up to 250 mA and input voltages from 2.5 V to 16 V. It is packaged in a 6-pin WSON (NGD) measuring 2.92 mm × 3.29 mm. The regulator maintains ±0.5% output accuracy over load and temperature, operates with a junction temperature range of -40°C to +125°C, and is stable with 2.2 µF ceramic output capacitors. It features low quiescent current of 69 µA at no load and 875 µA at full load, output noise of 30 µV RMS with a 10 nF bypass capacitor, and includes thermal and current limiting protection. The device supports enable functionality and requires a 1 µF input capacitor.

Suppliers

Company
Product
Description
Supplier Links
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and LLP Packages Designed - LP2992ILD-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed
LP2992ILD-5.0/NOPB
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992ILD-5.0/NOPB
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125

Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 250mA 16V LDO Voltage Regulator IC
776-LP2992ILD-5.0/NOPB
5V 250mA 16V LDO Voltage Regulator IC 776-LP2992ILD-5.0/NOPB
5V LDO Regulator, 250mA, 16V In, 450mV Drop, 4% Acc, 6-WSON Product overview: LP2992ILD-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992ILD-5.0/NO PB can be used for catalog matching and distributor lookup.

5V LDO Regulator, 250mA, 16V In, 450mV Drop, 4% Acc, 6-WSON Product overview: LP2992ILD-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992ILD-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992ILD-5.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992ILD-5.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992ILD-5.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992ILD-5.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992ILD-5.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992ILD-5.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Buy Now Datasheet
 - LP2992ILD-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

Supplier's Site Datasheet
 - LP2992ILD-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-5.0/NOPB - 120005-LP2992ILD-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-5.0/NOPB
120005-LP2992ILD-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-5.0/NOPB 120005-LP2992ILD-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120005-LP2992ILD-5.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.85V @ 250mA Operating Supply Current: 95μA to 4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 120005-LP2992ILD-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.85V @ 250mA
Operating Supply Current: 95μA to 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2992ILD-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2992ILD-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2992ILD-5.0/NOPB
IC REG LINEAR 5V 250MA 6WSON

IC REG LINEAR 5V 250MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2992ILD-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2992ILD-5.0/NOPB
PMIC - Voltage Regulators - Linear LP2992ILD-5.0/NOPB
IC REG LINEAR 5V 250MA 6WSON

IC REG LINEAR 5V 250MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2992ILD-5.0/NOPB
LDO Voltage Regulators LP2992ILD-5.0/NOPB
LDO Voltage Regulators MicroPwr 250mA Low-Noise LDO Reg

LDO Voltage Regulators MicroPwr 250mA Low-Noise LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992ILD-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992ILD-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992ILD-5.0/NOPB
IC REG LINEAR 5V 250MA 6WSON

IC REG LINEAR 5V 250MA 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2992ILD-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992ILD-5.0/NOPB
Voltage Regulators - Linear LP2992ILD-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Buy Now
Voltage Regulators - Linear - LP2992ILD-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992ILD-5.0/NOPB
Voltage Regulators - Linear LP2992ILD-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2992ILD-5.0/NOPB 776-LP2992ILD-5.0/NOPB LP2992ILD-5.0/NOPBTR-ND LP2992ILD-5.0/NOPB 120005-LP2992ILD-5.0/NOPB LP2992ILD-5.0/NOPB LP2992ILD-5.0/NOPB LP2992ILD-5.0/NOPB LP2992ILD-5.0/NOPB LP2992ILD-5.0/NOPB
Product Name LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5V 250mA 16V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-5.0/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23,WSON Other; 6-WDFN Exposed Pad Other; WSON6 Other; 6-WSON (2.92x3.29) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.5 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ25910YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 36-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details