Texas Instruments High-Performance Analog 3V 500mA 16V SOIC LDO Voltage Regulator IC LP2989IMX-3.0

Description
3V Fixed LDO Regulator, 500mA, 16V In, SOIC, 1.25% Acc Product overview: LP2989IMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IMX-3.0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3V Fixed LDO Regulator, 500mA, 16V In, SOIC, 1.25% Acc Product overview: LP2989IMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IMX-3.0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2989IMX-3.0 is a micropower and low-noise linear voltage regulator designed to provide a fixed output voltage of 3.0 V with a maximum output current of 500 mA. It operates with an input voltage range of 2.1 V to 16 V and features an ultra-low dropout voltage of approximately 310 mV at full load. The device is optimized for use with ceramic output capacitors, which helps achieve very low output noise levels, typically around 18 µV when an external bypass capacitor is used. This regulator includes built-in overtemperature and overcurrent protection, ensuring reliable operation under various conditions. It has a quiescent current of less than 0.8 µA in shutdown mode, making it suitable for battery-powered applications. The LP2989IMX-3.0 is available in multiple package options, including 8-pin SOIC and VSSOP, facilitating integration into various designs. Its precision output voltage accuracy is rated at 0.75% (A grade) at room temperature, making it a reliable choice for applications requiring stable voltage regulation.

Datasheet Summary
Powered by GS/AI

The LP2989IMX-3.0 is a micropower and low-noise linear voltage regulator designed to provide a fixed output voltage of 3.0 V with a maximum output current of 500 mA. It operates with an input voltage range of 2.1 V to 16 V and features an ultra-low dropout voltage of approximately 310 mV at full load. The device is optimized for use with ceramic output capacitors, which helps achieve very low output noise levels, typically around 18 µV when an external bypass capacitor is used. This regulator includes built-in overtemperature and overcurrent protection, ensuring reliable operation under various conditions. It has a quiescent current of less than 0.8 µA in shutdown mode, making it suitable for battery-powered applications. The LP2989IMX-3.0 is available in multiple package options, including 8-pin SOIC and VSSOP, facilitating integration into various designs. Its precision output voltage accuracy is rated at 0.75% (A grade) at room temperature, making it a reliable choice for applications requiring stable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 500mA 16V SOIC LDO Voltage Regulator IC
776-LP2989IMX-3.0
3V 500mA 16V SOIC LDO Voltage Regulator IC 776-LP2989IMX-3.0
3V Fixed LDO Regulator, 500mA, 16V In, SOIC, 1.25% Acc Product overview: LP2989IMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IMX-3.0 can be used for catalog matching and distributor lookup.

3V Fixed LDO Regulator, 500mA, 16V In, SOIC, 1.25% Acc Product overview: LP2989IMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IMX-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2989IMX-3.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2989IMX-3.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2989IMX-3.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - LP2989IMX-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989IMX-3.0
Voltage Regulators - Linear LP2989IMX-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2989IMX-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2989IMX-3.0
PMIC - Voltage Regulators - Linear LP2989IMX-3.0
IC REG LINEAR 3V 500MA 8SOIC

IC REG LINEAR 3V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2989IMX-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2989IMX-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2989IMX-3.0
IC REG LINEAR 3V 500MA 8SOIC

IC REG LINEAR 3V 500MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP2989IMX-3.0 LP2989IMX-3.0-ND LP2989IMX-3.0 LP2989IMX-3.0 LP2989IMX-3.0
Product Name 3V 500mA 16V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 3 volts 3 volts 3 to ? volts 3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
IQ 1.75E-4 amps 1.75E-4 amps 1.75E-4 amps
Unlock Full Specs
to access all available technical data