The LP38500-ADJ is a 1.5-A adjustable low-dropout linear regulator for 2.7-V to 5.5-V input voltages, designed to deliver stable output from 0.6 V to 5 V. It is housed in a DDPAK/TO-263 (KTT) package measuring 10.16 mm by 8.42 mm. The device is stable with 10-µF ceramic, tantalum, or aluminum capacitors and maintains a ground current of typically 2 mA at full load. It features overtemperature and overcurrent protection, and operates over a junction temperature range of -40°C to 125°C. Output voltage accuracy is ±1.5% at 25°C for A-grade versions. The REGULATED OUTPUT is provided by pins shared externally on the PCB.
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263
1.5A Adj LDO, 2.7-5.5V In, 0.6-5V Out, 1.5% Acc, TO-263 Product overview: LP38500ATJ-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38500ATJ-ADJ/N
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin
Win Source Part Number: 1026654-LP38500ATJ-A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 3.5 mA
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Package / Case: TO-263-5 Thin
Supplier Device Package: TO-263-5 Thin
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB ~ 56dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP38502ATJ-ADJ/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP38500ATJ-ADJ/NOPBD
Base Product Number: LP38500
Voltage Dropout (Max): 0.37 @ 1.5A
LDO Voltage Regulators 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263
IC REG LIN POS ADJ 1.5A TO263
IC REG LIN POS ADJ 1.5A TO263
IC REG LIN POS ADJ 1.5A TO263
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38500ATJ-ADJ/NOPB | 776-LP38500ATJ-ADJ/NOPB | LP38500ATJ-ADJ/NOPBCT-ND | 1026654-LP38500ATJ-ADJ/NOPB | LP38500ATJ-ADJ/NOPB | LP38500ATJ-ADJ/NOPB | LP38500ATJ-ADJ/NOPB | LP38500ATJ-ADJ/NOPB |
| Product Name | LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | 1.5A 5.5V 5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | Other; TO-263-5 | TO-263; Other; TO-263-5 Thin | TO-263; Other; Tape & Reel | TO-263; Other; TO-263-5 Thin | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 0.6000 to 5.1 volts | 5 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |