The LP2992 is a fixed-output, micropower, 250mA low-noise ultra-low-dropout voltage regulator with an output voltage of 3.3V, designed for use with low-ESR ceramic capacitors. It operates over an input voltage range of 2.5V to 16V and maintains ±0.5% output accuracy across load and temperature. The part is packaged in a 6-pin WSON (NGD) measuring 2.92mm × 3.29mm, with an operating junction temperature range of -40°C to +125°C. It supports an output current up to 250mA, features low quiescent current of 875μA at full load, and includes output current limiting and thermal protection. The device is stable with 2.2μF ceramic capacitors and offers a PSRR of 70dB at 1kHz and 40dB at 1MHz.
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
3.3V LDO Voltage Regulator, 250mA, 16V In, 450mV Drop Product overview: LP2992AILDX-3.3/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 041150-LP2992AILDX-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.85V @ 250mA
Operating Supply Current: 95μA to 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
IC REG LINEAR 3.3V 250MA 6WSON
IC REG LINEAR 3.3V 250MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
IC REG LINEAR 3.3V 250MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2992AILDX-3.3/NOPB | 776-LP2992AILDX-3.3/NOPB | 041150-LP2992AILDX-3.3/NOPB | LP2992AILDX-3.3/NOPBDKR-ND | LP2992AILDX-3.3/NOPB | LP2992AILDX-3.3/NOPB | LP2992AILDX-3.3/NOPB | LP2992AILDX-3.3/NOPB |
| Product Name | LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed | 3.3V 250mA 16V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2992AILDX-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-23,WSON | Other; 6-WSON (2.92x3.29) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.5 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |