Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - LP2997MR/NOPB LP2997MR/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 140140-LP2997MR/NOPB Packaging: Tube/Rail Applications: DDR-II Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140140-LP2997MR/NOPB Packaging: Tube/Rail Applications: DDR-II Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP2997MR/NOPB - 140140-LP2997MR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2997MR/NOPB
140140-LP2997MR/NOPB
PMIC - PMIC - Power Management - Specialized - LP2997MR/NOPB 140140-LP2997MR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140140-LP2997MR/NOPB Packaging: Tube/Rail Applications: DDR-II Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA

Manufacturer: Texas Instruments
Win Source Part Number: 140140-LP2997MR/NOPB
Packaging: Tube/Rail
Applications: DDR-II Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA

Buy Now Datasheet
Power Management - Specialized - LP2997MR/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
LP2997MR/NOPB-ND
Power Management - Specialized LP2997MR/NOPB-ND
DDR-II Terminator PMIC 8-SO PowerPad

DDR-II Terminator PMIC 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
5.5V 500mA SOIC Power Management IC
761-LP2997MR/NOPB
5.5V 500mA SOIC Power Management IC 761-LP2997MR/NOPB
DDR Termination Regulator, 5.5V, 500mA, SOIC, 8-Pin Product overview: LP2997MR/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 500mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 500mA, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2997MR/NOPB can be used for catalog matching and distributor lookup.

DDR Termination Regulator, 5.5V, 500mA, SOIC, 8-Pin Product overview: LP2997MR/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 500mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 500mA, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2997MR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 140140-LP2997MR/NOPB LP2997MR/NOPB-ND 761-LP2997MR/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP2997MR/NOPB Power Management - Specialized 5.5V 500mA SOIC Power Management IC
Package Type Other; 8-SO PowerPad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; SOIC
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 C (32 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060229P - RS Components, Ltd.
Specs
Package Type Other; SOT
Operating Temperature 125 C (257 F)
View Details
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details