Texas Instruments LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5X-2.0/NOPB

Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985LV-N is a micropower 150-mA low-noise low-dropout regulator available in SOT-23 and DSBGA packages, with a SOT-23 package measuring 2.90 mm × 1.60 mm. It operates from a 2.2-V to 16-V input supply, provides a 1% output voltage accuracy for A-grade variants, and maintains a quiescent current of 75 µA at a 1-mA load and 825 µA at a 150-mA load. The regulator is stable with output capacitors having an ESR as low as 5 mΩ and enables sleep mode with less than 1-µA quiescent current when the ON/OFF pin is pulled low. It supports a junction temperature range of −40°C to +125°C and includes overtemperature and overcurrent protection. Output noise can be reduced to 30 µV typical with a 10-nF bypass capacitor. The part is designed for battery-powered applications such as cellular phones, PDAs, and portable electronics.

Datasheet Summary
Powered by GS/AI

The LP2985LV-N is a micropower 150-mA low-noise low-dropout regulator available in SOT-23 and DSBGA packages, with a SOT-23 package measuring 2.90 mm × 1.60 mm. It operates from a 2.2-V to 16-V input supply, provides a 1% output voltage accuracy for A-grade variants, and maintains a quiescent current of 75 µA at a 1-mA load and 825 µA at a 150-mA load. The regulator is stable with output capacitors having an ESR as low as 5 mΩ and enables sleep mode with less than 1-µA quiescent current when the ON/OFF pin is pulled low. It supports a junction temperature range of −40°C to +125°C and includes overtemperature and overcurrent protection. Output noise can be reduced to 30 µV typical with a 10-nF bypass capacitor. The part is designed for battery-powered applications such as cellular phones, PDAs, and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator - LP2985IM5X-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator
LP2985IM5X-2.0/NOPB
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5X-2.0/NOPB
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LP2985IM5X-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-2.0/NOPB - 019791-LP2985IM5X-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-2.0/NOPB
019791-LP2985IM5X-2.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-2.0/NOPB 019791-LP2985IM5X-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019791-LP2985IM5X-2. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 019791-LP2985IM5X-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5X-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5X-2.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5X-2.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5X-2.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5X-2.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5X-2.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
150MA Voltage Regulator IC
776-LP2985IM5X-2.0/NOPB
150MA Voltage Regulator IC 776-LP2985IM5X-2.0/NOPB
LP2985 150MA LOW-NOISE LOW-DROPO Product overview: LP2985IM5X-2.0/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5X-2.0/N OPB can be used for catalog matching and distributor lookup.

LP2985 150MA LOW-NOISE LOW-DROPO Product overview: LP2985IM5X-2.0/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5X-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985IM5X-2.0/NOPB
LDO Voltage Regulators LP2985IM5X-2.0/NOPB
LDO Voltage Regulators Micropower 150mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 150mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985IM5X-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985IM5X-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985IM5X-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2985IM5X-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5X-2.0/NOPB
PMIC - Voltage Regulators - Linear LP2985IM5X-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2985IM5X-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5X-2.0/NOPB
Voltage Regulators - Linear LP2985IM5X-2.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985IM5X-2.0/NOPB LP2985IM5X-2.0/NOPB 019791-LP2985IM5X-2.0/NOPB LP2985IM5X-2.0/NOPBTR-ND 776-LP2985IM5X-2.0/NOPB LP2985IM5X-2.0/NOPB LP2985IM5X-2.0/NOPB LP2985IM5X-2.0/NOPB LP2985IM5X-2.0/NOPB
Product Name LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-2.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150MA Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Bulk Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.5 to 2 volts 2 volts 2 volts 2 volts 2 volts 2 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data