The LP2992 is a fixed-output, micropower, 250 mA low-noise ultra-low-dropout voltage regulator with an input voltage range of 2.5 V to 16 V and output voltages from 1.2 V to 5.0 V. The LP2992ILDX-3.3/NOPB variant is housed in a 6-pin WSON (NGD) package measuring 2.92 mm by 3.29 mm. It provides ±0.5% output accuracy over load and temperature, with an output current capability of up to 250 mA, quiescent current of 875 µA at full load, and output noise of 30 µV RMS with a 10 nF bypass capacitor. The device operates over a junction temperature range of -40 °C to +125 °C, includes thermal and current limit protection, and is stable with 2.2 µF ceramic output capacitors.
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
250-mA, 16-V, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: LP2992ILDX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992ILDX-3.3/N
Manufacturer: Texas Instruments
Win Source Part Number: 877902-LP2992ILDX-3.
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LP2992
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP2992ILDX-3.3/NOPB-
IC REG LINEAR 3.3V 250MA 6WSON
LDO Voltage Regulators Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator 6-WSON -40 to 125
IC REG LINEAR 3.3V 250MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
IC REG LINEAR 3.3V 250MA 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2992ILDX-3.3/NOPB | 296-37605-2-ND | 776-LP2992ILDX-3.3/NOPB | 877902-LP2992ILDX-3.3/NOPB | LP2992ILDX-3.3/NOPB | LP2992ILDX-3.3/NOPB | LP2992ILDX-3.3/NOPB | LP2992ILDX-3.3/NOPB | LP2992ILDX-3.3/NOPB |
| Product Name | LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2992ILDX-3.3/NOPB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; Reel - TR | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 1.5 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |