The LP3855-ADJ is a 1.5A fast-response ultra low-dropout linear regulator with adjustable output voltage, available in SOT-223 package. It operates from a 2.5V to 7.0V input supply and maintains a junction temperature range of −40°C to +125°C. The device features ultra low dropout voltage of 24mV at 150mA and 240mV at 1.5A, ground current of typically 4mA at full load, and 10nA quiescent current in shutdown mode. It includes overcurrent and overtemperature protection and is stable with selected ceramic capacitors. The SOT-223 variant has five pins with the shutdown, input, output, adjust, and ground functions assigned as specified in the SOT-223-5 pinout. It is rated for surface-mount assembly with moisture sensitivity level 1 and is RoHS compliant with lead-free finish.
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 102682-LP3855EMPX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.26V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.435V @ 1.5A
Operating Supply Current: 3mA to 10mA
PSRR: 73dB to 57dB (120Hz)
Maximum Output Voltage: 6.6V
Protection Features: Over Current, Over Temperature, Short Circuit
1.5-A, 7-V, adjustable ultra-low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP3855EMPX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855EMPX-ADJ/N
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5
IC REG LIN POS ADJ 1.5A SOT223-5
IC REG LIN POS ADJ 1.5A SOT223-5
LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3855EMPX-ADJ/NOPB | 102682-LP3855EMPX-ADJ/NOPB | 776-LP3855EMPX-ADJ/NOPB | LP3855EMPX-ADJ/NOPB-ND | LP3855EMPX-ADJ/NOPB | LP3855EMPX-ADJ/NOPB | LP3855EMPX-ADJ/NOPB |
| Product Name | LP3855-ADJ 1.5A Fast Response Ultra Low Dropout Linear Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3855EMPX-ADJ/NOPB | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; SOT-223-5 | Other; SOT-223 | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.23 to 6.6 volts | 1.23 volts | 1.23 to 6.6 volts | 1.23 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |