The LP38500SD-ADJ/NOPB is a 1.5A FlexCap low dropout linear regulator designed for input voltages ranging from 2.7V to 5.5V. It features an adjustable output voltage from 0.6V to 5V, making it versatile for various applications. This regulator is stable with a wide range of output capacitors, including ceramic and tantalum, without restrictions on equivalent series resistance (ESR). It operates with a low ground-pin current, typically around 2mA at a 1.5A load, and has a quiescent current of only 25nA in shutdown mode. The device includes overtemperature and overcurrent protection, ensuring reliability in demanding environments. The LP38500SD-ADJ/NOPB is suitable for applications such as ASIC power supplies, DSP and FPGA power supplies, and various consumer electronics. It is available in an 8-pin WSON package and operates within a temperature range of -40°C to 125°C.
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
Manufacturer: Texas Instruments
Win Source Part Number: 122763-LP38500SD-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.22V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (3x2.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.37 @ 1.5A
Operating Supply Current: 15μA to 3.5mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
1.5A Adj LDO, 2.7-5.5V In, 0.6-5V Out, 220mV Dropout, 8-WSON Product overview: LP38500SD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38500SD-ADJ/NO
IC REG LINEAR POS ADJ 1.5A 8WSON
LDO Voltage Regulators 1.5A FlexCap LDO Family In LLP
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38500SD-ADJ/NOPB | LP38500SD-ADJ/NOPBCT-ND | LP38500SD-ADJ/NOPB | 122763-LP38500SD-ADJ/NOPB | 776-LP38500SD-ADJ/NOPB | LP38500SD-ADJ/NOPB | LP38500SD-ADJ/NOPB | LP38500SD-ADJ/NOPB | LP38500SD-ADJ/NOPB |
| Product Name | LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38500SD-ADJ/NOPB | 1.5A 5.5V 5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | Other; 8-WFDFN Exposed Pad | Other; WSON8 | Other; 8-WSON (3x2.5) | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 0.6000 to 5.1 volts | 0.6000 to 5 volts | 0.6000 volts | 5 volts | 0.6000 volts | 0.6000 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |