Texas Instruments LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989AILD-5.0

Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Request a Quote Datasheet
Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator - LP2989AILD-5.0 - Texas Instruments
Dallas, TX, United States
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator
LP2989AILD-5.0
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989AILD-5.0
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

Buy Now Datasheet
 - LP2989AILD-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2989AILD-5.0 - 1203123-LP2989AILD-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989AILD-5.0
1203123-LP2989AILD-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP2989AILD-5.0 1203123-LP2989AILD-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1203123-LP2989AILD-5 .0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WDFN Exposed Pad Maximum Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LP2989 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.65V at 500mA Current - Quiescent (Iq): 175μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203123-LP2989AILD-5.0
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WDFN Exposed Pad
Maximum Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LP2989
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.65V at 500mA
Current - Quiescent (Iq): 175μA

Buy Now
Singapore, Singapore
5 V 0.65 V LDO Voltage Regulator IC
776-LP2989AILD-5.0
5 V 0.65 V LDO Voltage Regulator IC 776-LP2989AILD-5.0
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.65 V DROPOUT, PDSO8, LLP-8, Fixed Positive Single Output LDO Regulator Product overview: LP2989AILD-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.65 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.65 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AILD-5.0 can be used for catalog matching and distributor lookup.

IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.65 V DROPOUT, PDSO8, LLP-8, Fixed Positive Single Output LDO Regulator Product overview: LP2989AILD-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.65 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.65 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AILD-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2989AILD-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2989AILD-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2989AILD-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2989AILD-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2989AILD-5.0
PMIC - Voltage Regulators - Linear LP2989AILD-5.0
IC REG LINEAR 5V 500MA 8WSON

IC REG LINEAR 5V 500MA 8WSON

Supplier's Site Datasheet
IC REG LINEAR 5V 500MA 8WSON - 815-LP2989AILD-5.0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 500MA 8WSON
815-LP2989AILD-5.0
IC REG LINEAR 5V 500MA 8WSON 815-LP2989AILD-5.0
IC REG LINEAR 5V 500MA 8WSON

IC REG LINEAR 5V 500MA 8WSON

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2989AILD-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2989AILD-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2989AILD-5.0
IC REG LINEAR 5V 500MA 8WSON

IC REG LINEAR 5V 500MA 8WSON

Supplier's Site
Voltage Regulators - Linear - LP2989AILD-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989AILD-5.0
Voltage Regulators - Linear LP2989AILD-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear - LP2989AILD-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989AILD-5.0
Voltage Regulators - Linear LP2989AILD-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2989AILD-5.0 LP2989AILD-5.0 1203123-LP2989AILD-5.0 776-LP2989AILD-5.0 LP2989AILD-5.0TR-ND LP2989AILD-5.0 815-LP2989AILD-5.0 LP2989AILD-5.0 LP2989AILD-5.0 LP2989AILD-5.0
Product Name LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LP2989AILD-5.0 5 V 0.65 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 500MA 8WSON Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,VSSOP,WSON Other; SOLCC8 Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.5 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.2500 amps
View Details
2 suppliers