The LP38500-ADJ is a 1.5-A adjustable output low-dropout linear regulator designed for input voltages from 2.7 V to 5.5 V, with an output range of 0.6 V to 5 V. It operates stably with ceramic, tantalum, or aluminum capacitors requiring only 10 µF of input and output capacitance. The device is available in a DDPAK/TO-263 package with dimensions of 10.16 mm by 8.42 mm, and includes an exposed die attach pad for thermal dissipation. It offers a typical ground pin current of 2 mA at full load and 25 nA quiescent current in shutdown mode. The regulator provides an ensured output accuracy of ±1.5% at 25°C for the A-grade version and includes overtemperature and overcurrent protection. The operating temperature range is -40°C to 125°C.
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
1.5-A, adjustable ultra-low-dropout voltage regulator 5-DDPAK/TO-263 -40 to 125 Product overview: LP38500TSX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38500TSX-ADJ/N
Manufacturer: Texas Instruments
Win Source Part Number: 071809-LP38500TSX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.22V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LP38500
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.37 @ 1.5A
Operating Supply Current: 15μA to 3.5mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5V
Alternative Parts (Cross-Reference): XC6230H001QR-G; RT2516GSP; ADM7171ACPZ-R2; ADM7172ACPZ-R2;
Introduction Date: October 21, 2018
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-DDPAK/TO-263 -40 to 125
IC REG LINEAR POS ADJ 1.5A DDPAK
IC REG LINEAR POS ADJ 1.5A DDPAK
IC REG LINEAR POS ADJ 1.5A DDPAK
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38500TSX-ADJ/NOPB | LP38500TSX-ADJ/NOPBTR-ND | LP38500TSX-ADJ/NOPB | 776-LP38500TSX-ADJ/NOPB | 071809-LP38500TSX-ADJ/NOPB | LP38500TSX-ADJ/NOPB | LP38500TSX-ADJ/NOPB | LP38500TSX-ADJ/NOPB | LP38500TSX-ADJ/NOPB |
| Product Name | LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38500TSX-ADJ/NOPB | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | Other; TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 0.6000 to 5.1 volts | 0.6000 to 5 volts | 5 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |