3A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 5-TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923595-LP38513TJ-ADJ
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 3A TO-263-5 Thin
Package: TO-263-5 Thin
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP38513
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5 Thin
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP38513TJ-ADJCT-ND, *LP38513TJ-ADJ/NOPB,
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
3-A, adjustable ultra-low-dropout voltage regulator with low-noise & enable 5-TO-263 -40 to 125 Product overview: LP38513TJ-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38513TJ-ADJ/NO
LDO Voltage Regulators 3A Fast-Trans Adj LDO Linear Vtg Reg
IC REG LIN POS ADJ 3A TO263 THIN
IC REG LIN POS ADJ 3A TO263 THIN
IC REG LIN POS ADJ 3A TO263 THIN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38513TJ-ADJ/NOPB | 923595-LP38513TJ-ADJ/NOPB | LP38513TJ-ADJ/NOPBTR-ND | 776-LP38513TJ-ADJ/NOPB | LP38513TJ-ADJ/NOPB | LP38513TJ-ADJ/NOPB | LP38513TJ-ADJ/NOPB | LP38513TJ-ADJ/NOPB |
| Product Name | LP38513-ADJ 3A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP38513TJ-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-5 Thin | TO-263; Other; TO-263-5 Thin | Other; TO-263-5 | TO-263; Other; TO-263-5 Thin | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 2.25 to 5.5 volts | 5.5 volts | 5.5 volts |