Texas Instruments High-Performance Analog Power Management - Specialized LP2995LQX/NOPB

Description
DDR Terminator PMIC 16-WQFN (4x4)
Request a Quote Datasheet
Description
DDR Terminator PMIC 16-WQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - LP2995LQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
LP2995LQX/NOPB-ND
Power Management - Specialized LP2995LQX/NOPB-ND
DDR Terminator PMIC 16-WQFN (4x4)

DDR Terminator PMIC 16-WQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-LP2995LQX/NOPB
Power Management IC 761-LP2995LQX/NOPB
BUS TERMINATOR SUPPORT CIRCUIT, PQCC16, LLP-16 Product overview: LP2995LQX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995LQX/NOPB can be used for catalog matching and distributor lookup.

BUS TERMINATOR SUPPORT CIRCUIT, PQCC16, LLP-16 Product overview: LP2995LQX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995LQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - LP2995LQX/NOPB - 1056367-LP2995LQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2995LQX/NOPB
1056367-LP2995LQX/NOPB
PMIC - PMIC - Power Management - Specialized - LP2995LQX/NOPB 1056367-LP2995LQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056367-LP2995LQX/NO PB Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056367-LP2995LQX/NOPB
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - LP2995LQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
LP2995LQX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized LP2995LQX/NOPB
IC REGULATOR DDR TERM 16WQFN

IC REGULATOR DDR TERM 16WQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LP2995LQX/NOPB-ND 761-LP2995LQX/NOPB 1056367-LP2995LQX/NOPB LP2995LQX/NOPB
Product Name Power Management - Specialized Power Management IC PMIC - PMIC - Power Management - Specialized - LP2995LQX/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; 16-WFQFN Exposed Pad Other; 16-WQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Power Distribution Switches, Load Drivers - BTS3080TFATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Auto Restart
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
1.5V 0.15A LDO Voltage Regulator IC - 699-AAT3218IJS-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers