1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
1.5A Adj LDO, 2.7-5.5V In, 5V Out, 220mV Vdo, 8-WSON Product overview: LP38502SD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38502SD-ADJ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1203260-LP38502SD-AD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP38502
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15μA ~ 4mA
PSRR: 58dB ~ 56dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (3x2.5)
Output Voltage MAX: 5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.37 @ 1.5A
Alternative Parts (Cross-Reference): AP7362-HA-7; AP7363-HA-7; ST1L05DPUR;
Introduction Date: October 21, 2018
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Consumer Electronics, Power Management, Communications & Networking
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
LDO Voltage Regulators 1.5A FlexCap LDO Linear Reg
IC REG LINEAR POS ADJ 1.5A 8WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38502SD-ADJ/NOPB | LP38502SD-ADJ/NOPBDKR-ND | 776-LP38502SD-ADJ/NOPB | 1203260-LP38502SD-ADJ/NOPB | LP38502SD-ADJ/NOPB | LP38502SD-ADJ/NOPB | LP38502SD-ADJ/NOPB | LP38502SD-ADJ/NOPB |
| Product Name | LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 5.5V 5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38502SD-ADJ/NOPB | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts | 5 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |