3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1056420-LP3853ES-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 4mA to 10mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
5V LDO 3A, 7V In, TO-263, Power Good, Enable Product overview: LP3853ES-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3853ES-5.0/NOP
LDO Voltage Regulators 3A Low Dropout Reg
IC REG LIN 5V 3A DDPAK/TO263-5
IC REG LIN 5V 3A DDPAK/TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
IC REG LIN 5V 3A DDPAK/TO263-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3853ES-5.0/NOPB | 1056420-LP3853ES-5.0/NOPB | LP3853ES-5.0/NOPB-ND | 776-LP3853ES-5.0/NOPB | LP3853ES-5.0/NOPB | LP3853ES-5.0/NOPB | LP3853ES-5.0/NOPB | LP3853ES-5.0/NOPB | LP3853ES-5.0/NOPB |
| Product Name | LP3853 3A Fast Ultra Low Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3853ES-5.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 3A 7V LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.8 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |