Texas Instruments LP38512 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag LP38512TSX-1.8/NOPB

Description
1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38512-1.8 is a 1.5A low-dropout linear voltage regulator with a fixed 1.8V output, designed for high-performance digital cores in applications such as servers, routers, and base stations. It operates from a 2.25V to 5.5V input, maintains ±2.5% output accuracy over the -40°C to +125°C temperature range, and is stable with 10µF ceramic capacitors. The device features an error flag that signals when the output voltage falls more than 15% below nominal, and provides 1µA quiescent current in shutdown. It is available in DDPAK/TO-263 and PFN surface-mount packages, with the DDPAK/TO-263 version featuring an exposed thermal pad for heat dissipation.

Datasheet Summary
Powered by GS/AI

The LP38512-1.8 is a 1.5A low-dropout linear voltage regulator with a fixed 1.8V output, designed for high-performance digital cores in applications such as servers, routers, and base stations. It operates from a 2.25V to 5.5V input, maintains ±2.5% output accuracy over the -40°C to +125°C temperature range, and is stable with 10µF ceramic capacitors. The device features an error flag that signals when the output voltage falls more than 15% below nominal, and provides 1µA quiescent current in shutdown. It is available in DDPAK/TO-263 and PFN surface-mount packages, with the DDPAK/TO-263 version featuring an exposed thermal pad for heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
LP38512 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag - LP38512TSX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP38512 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag
LP38512TSX-1.8/NOPB
LP38512 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag LP38512TSX-1.8/NOPB
1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-DDPAK/TO-263 -40 to 125

1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38512TSX-1.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38512TSX-1.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38512TSX-1.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38512TSX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38512TSX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38512TSX-1.8/NOPB
IC REG LINEAR 1.8V 1.5A DDPAK

IC REG LINEAR 1.8V 1.5A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LP38512TSX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38512TSX-1.8/NOPB
PMIC - Voltage Regulators - Linear LP38512TSX-1.8/NOPB
IC REG LINEAR 1.8V 1.5A DDPAK

IC REG LINEAR 1.8V 1.5A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear - LP38512TSX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38512TSX-1.8/NOPB
Voltage Regulators - Linear LP38512TSX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38512TSX-1.8/NOPB LP38512TSX-1.8/NOPB-ND LP38512TSX-1.8/NOPB LP38512TSX-1.8/NOPB LP38512TSX-1.8/NOPB
Product Name LP38512 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data