The LP2989 is a fixed-output 500-mA low-dropout voltage regulator designed for use with ceramic output capacitors, providing ultra-low noise and high precision. This variant is packaged in an 8-pin VSSOP with a body size of 3.00 mm × 3.00 mm and operates over a junction temperature range of −40°C to 125°C. It features a 2.5-V fixed output voltage, 0.75% output voltage accuracy (A grade), dropout voltage of typically 310 mV at 500-mA load, and quiescent current of 110 µA at 100-µA load. The device includes shutdown control drawing less than 0.8 µA in sleep mode, overtemperature and overcurrent protection, and an error flag output. Output noise can be reduced to 18 µV typical with a 10-nF bypass capacitor.
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
Fixed Positive LDO Regulator, 2.5V, 0.65V Dropout, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 779713-LP2989AIMM-2.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LP2989
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 175μA ~ 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.65V @ 500mA
Alternative Parts (Cross-Reference): LT1962EMS8-2.5#TRPBF
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
500-mA, 16-V, low-dropout voltage regulator with power good & enable 8-VSSOP -40 to 125 Product overview: LP2989AIMM-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIMM-2.5/N
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP
LDO Voltage Regulators Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
IC REG LINEAR 2.5V 500MA 8VSSOP
IC REG LINEAR 2.5V 500MA 8VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2989AIMM-2.5/NOPB | LP2989AIMM-2.5/NOPB | 779713-LP2989AIMM-2.5/NOPB | 776-LP2989AIMM-2.5/NOPB | 296-LP2989AIMM-2.5/NOPBCT-ND | LP2989AIMM-2.5/NOPB | LP2989AIMM-2.5/NOPB | LP2989AIMM-2.5/NOPB | LP2989AIMM-2.5/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMM-2.5/NOPB | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; SOIC,VSSOP,WSON | SSOP; Other; VSSOP8 | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 2.5 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |