DDR Terminator PMIC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 300277-LP2996M
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TERMINATOR SUPPORT CIRCUIT, PDSO Product overview: LP2996M from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2996M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2996M-ND | 300277-LP2996M | 761-LP2996M |
| Product Name | Power Management - Specialized | Integrated Circuits(ICs) | Power Management IC |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Bulk |