Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-SOIC -40 to 125
IC REG LINEAR 5V 200MA 8SOIC Product overview: LP2986AIM-5.0 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2986AIM-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Fixed/Adjustable Positive LDO Regulator, 1.23V Min, 16V Max, 0.35V Dropout, BIPolar, PDSO8
IC REG LINEAR 5V 200MA 8SOIC
IC REG LINEAR 5V 200MA 8SOIC
LDO Voltage Regulators Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2986AIM-5.0 | 776-LP2986AIM-5.0 | LP2986AIM-5.0-ND | LP2986AIM-5.0 | LP2986AIM-5.0 | LP2986AIM-5.0 | LP2986AIM-5.0 | LP2986AIM-5.0 | LP2986AIM-5.0 |
| Product Name | LP2986 Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | 5V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,VSSOP,WSON | Other; Bulk | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 1.23 to 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |