Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
2.5V LDO Regulator, 500mA, 16V In, SOIC, 0.75% Acc Product overview: LP2989AIM-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIM-2.5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1203128-LP2989AIM-2.
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2989
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.65V at 500mA
Current - Quiescent (Iq): 175μA
IC REG LINEAR 2.5V 500MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2989AIM-2.5 | 776-LP2989AIM-2.5 | LP2989AIM-2.5-ND | 1203128-LP2989AIM-2.5 | LP2989AIM-2.5 | LP2989AIM-2.5 | LP2989AIM-2.5 |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | 2.5V 500mA 16V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LP2989AIM-2.5 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOIC,VSSOP,WSON | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.5 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |