DDR Terminator PMIC 8-SO PowerPad
DDR Termination Regulator 2.2V to 5.5V 8-Pin HSOP EP Tube Product overview: LP2996AMR/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2996AMR/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1317097-LP2996AMR/NO
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Tube
Applications: DDR Terminator
Standard Package: 95
Mounting: Surface Mount
Current - Supply: 320µA
Voltage - Supply: 2.2V ~ 5.5V
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: 8-PowerSOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISLP2996AMR/NOPB
Base Product Number: LP2996
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-37966-5-ND | 761-LP2996AMR/NOPB | 1317097-LP2996AMR/NOPB |
| Product Name | Power Management - Specialized | 2.2V 5.5V Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; SOP | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) |