Texas Instruments LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs LP38502ATJ-ADJ/NOPB

Description
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125
Request a Quote Datasheet
Description
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs - LP38502ATJ-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38502ATJ-ADJ/NOPB
LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs LP38502ATJ-ADJ/NOPB
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125

1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A 5.5V 5V LDO Voltage Regulator IC
776-LP38502ATJ-ADJ/NOPB
1.5A 5.5V 5V LDO Voltage Regulator IC 776-LP38502ATJ-ADJ/NOPB
1.5A Adj LDO, 2.7-5.5V In, 0.6-5V Out, 1.5% Acc, TO-263 Product overview: LP38502ATJ-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38502ATJ-ADJ/N OPB can be used for catalog matching and distributor lookup.

1.5A Adj LDO, 2.7-5.5V In, 0.6-5V Out, 1.5% Acc, TO-263 Product overview: LP38502ATJ-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38502ATJ-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38502ATJ-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38502ATJ-ADJ/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38502ATJ-ADJ/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38502ATJ-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38502ATJ-ADJ/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38502ATJ-ADJ/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38502ATJ-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38502ATJ-ADJ/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38502ATJ-ADJ/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin

Buy Now Datasheet
 - LP38502ATJ-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs

LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38502ATJ-ADJ/NOPB - 120545-LP38502ATJ-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38502ATJ-ADJ/NOPB
120545-LP38502ATJ-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38502ATJ-ADJ/NOPB 120545-LP38502ATJ-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120545-LP38502ATJ-AD J/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.22V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: 0.6 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Thin Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.37 @ 1.5A Operating Supply Current: 15μA to 4mA PSRR: 58dB to 56dB (120Hz to 1kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 120545-LP38502ATJ-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.22V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5 Thin
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.37 @ 1.5A
Operating Supply Current: 15μA to 4mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38502ATJ-ADJ/NOPB
LDO Voltage Regulators LP38502ATJ-ADJ/NOPB
LDO Voltage Regulators 1.5A FlexCap LDO Linear Reg

LDO Voltage Regulators 1.5A FlexCap LDO Linear Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38502ATJ-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38502ATJ-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP38502ATJ-ADJ/NOPB
IC REG LIN POS ADJ 1.5A TO263

IC REG LIN POS ADJ 1.5A TO263

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP38502ATJ-ADJ/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP38502ATJ-ADJ/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LP38502ATJ-ADJ/NOPB
58dB 1.5A Adjustable 600mV~5V Positive electrode 5.5V TO-263-5 Linear Voltage Regulators (LDO) ROHS

58dB 1.5A Adjustable 600mV~5V Positive electrode 5.5V TO-263-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38502ATJ-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38502ATJ-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38502ATJ-ADJ/NOPB
IC REG LIN POS ADJ 1.5A TO263

IC REG LIN POS ADJ 1.5A TO263

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38502ATJ-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38502ATJ-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38502ATJ-ADJ/NOPB
IC REG LIN POS ADJ 1.5A TO263

IC REG LIN POS ADJ 1.5A TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP38502ATJ-ADJ/NOPB 776-LP38502ATJ-ADJ/NOPB LP38502ATJ-ADJ/NOPBTR-ND LP38502ATJ-ADJ/NOPB 120545-LP38502ATJ-ADJ/NOPB LP38502ATJ-ADJ/NOPB LP38502ATJ-ADJ/NOPB LP38502ATJ-ADJ/NOPB LP38502ATJ-ADJ/NOPB LP38502ATJ-ADJ/NOPB
Product Name LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 1.5A 5.5V 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38502ATJ-ADJ/NOPB LDO Voltage Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-263,WSON Other; TO-263-5 TO-263; Other; TO-263-5 Thin TO-263; Other; TO-263-5 TO-263; Other; TO-263-5 Thin TO-263 TO-263; Other; TO-263-5 Thin
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 0.6000 to 5 volts 5 volts 0.6000 to 5 volts 0.6000 volts 0.6000 to 5 volts 0.6000 volts 0.6000 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details