The LP2989IM-3.3/NOPB is a micropower and low-noise linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 500 mA. It operates with an input voltage range of 2.1V to 16V and features an ultra-low dropout voltage of approximately 310 mV at full load. The device is optimized for use with ceramic output capacitors, which helps achieve very low output noise levels, typically around 18 µV when an external bypass capacitor is used. This regulator has a quiescent current of less than 0.8 µA in shutdown mode, making it suitable for battery-powered applications. It also includes built-in overtemperature and overcurrent protection, ensuring reliable operation under various conditions. The LP2989IM-3.3/NOPB is available in an 8-pin SOIC package and operates over a temperature range of -40°C to 125°C. Its precision output voltage accuracy is rated at 0.75% (A grade) at room temperature, making it a reliable choice for applications requiring stable voltage regulation.
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Fixed Positive LDO Regulator, 3.3V, 0.65V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 3.3V, 0.65V Dropout, BIPolar, PDSO8
3.3V LDO Regulator, 500mA, 16V In, 310mV Dropout, SOIC Product overview: LP2989IM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IM-3.3/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1056353-LP2989IM-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Wireless, Power Management
LDO Voltage Regulators 500Ma Low Noise LDO
IC REG LINEAR 3.3V 500MA 8SOIC
IC REG LINEAR 3.3V 500MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989IM-3.3/NOPB | LP2989IM-3.3/NOPB-ND | LP2989IM-3.3/NOPB | 776-LP2989IM-3.3/NOPB | 1056353-LP2989IM-3.3/NOPB | LP2989IM-3.3/NOPB | LP2989IM-3.3/NOPB | LP2989IM-3.3/NOPB | LP2989IM-3.3/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 16V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-3.3/NOPB | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | Other; SOIC | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | ||||||
| Output Voltage | 2.5 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |