Manufacturer: Texas Instruments
Win Source Part Number: 082948-LP2996MR
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad
Manufacturer Device Package: 8-SO PowerPad
Applications: DDR Terminator
Standard Package: 95
Catalog: Power Management - Specialized
Operating Supply Voltage: 2.2 V ~ 5.5 V
Current - Supply: 320µA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
DDR Termination Regulator 2.2V to 5.5V 8-Pin HSOP EP Tube Product overview: LP2996MR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2996MR can be used for catalog matching and distributor lookup.
DDR Terminator PMIC 8-SO PowerPad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 082948-LP2996MR | 761-LP2996MR | LP2996MR-ND |
| Product Name | Integrated Circuits(ICs) | 2.2V 5.5V Power Management IC | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 8-SOIC (0.154" 3.90mm Width) Exposed Pad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" |