1.8V LDO Regulator, 250mA, SOT-23-5, Surface Mount Product overview: LP2992IM5X-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.8V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.8V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992IM5X-1.8 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, 0.85V Dropout, BIPolar, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1203188-LP2992IM5X-1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Family Name: LP2992
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 4mA
Alternative Parts (Cross-Reference): SC5205-1.8CSKTRT; SC5205-1.8CSKT; SC5205-1.8CSKTR; LD2985AM18R;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Family Part Number: LP2992
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.85V at 250mA
Current - Quiescent (Iq): 95μA
IC REG LINEAR 1.8V 250MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
IC REG LINEAR 1.8V 250MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2992IM5X-1.8 | LP2992IM5X-1.8 | LP2992IM5X-1.8TR-ND | 1203188-LP2992IM5X-1.8 | LP2992IM5X-1.8 | LP2992IM5X-1.8 | LP2992IM5X-1.8 | LP2992IM5X-1.8 |
| Product Name | SMD 1.8V 250mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2992IM5X-1.8 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23-5 | Other; TSOP5/6 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| IQ | 9.50E-5 amps | 9.50E-5 amps | 9.50E-5 amps | 9.50E-5 amps | 9.50E-5 amps |