Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP
500-mA, 16-V, low-dropout voltage regulator with power good & enable 8-VSSOP -40 to 125 Product overview: LP2989AIMMX-2.5/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 112645-LP2989AIMMX-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP
IC REG LINEAR 2.5V 500MA 8VSSOP
IC REG LINEAR 2.5V 500MA 8VSSOP
LDO Voltage Regulators Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
IC REG LINEAR 2.5V 500MA 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989AIMMX-2.5/NOPB | 296-51385-2-ND | 776-LP2989AIMMX-2.5/NOPB | 112645-LP2989AIMMX-2.5/NOPB | LP2989AIMMX-2.5/NOPB | 815-LP2989AIMMX-2.5/NOPB | LP2989AIMMX-2.5/NOPB | LP2989AIMMX-2.5/NOPB | LP2989AIMMX-2.5/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-2.5/NOPB | Voltage Regulators - Linear | IC REG LINEAR 2.5V 500MA 8VSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 2.5 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |