Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
IC REG LINEAR 3V 500MA 8WSON
IC REG LINEAR 3V 500MA 8WSON
IC REG LINEAR 3V 500MA 8WSON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989ILD-3.0TR-ND | LP2989ILD-3.0 | LP2989ILD-3.0 | 815-LP2989ILD-3.0 | LP2989ILD-3.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3V 500MA 8WSON | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |