The LP2988IMMX-5.0 is a micropower, ultra-low-dropout linear voltage regulator designed to provide a fixed output voltage of 5.0V with a maximum continuous output current of 200 mA. It features a low dropout voltage of 180 mV at 200 mA load, making it suitable for applications where power efficiency is critical. The device includes a programmable power-on reset delay that can be implemented with a single external capacitor, enhancing its usability in various designs. This regulator is optimized for noise-sensitive applications, with a bypass pin that allows for reduced output noise when an external capacitor is connected. The LP2988IMMX-5.0 operates over a wide supply voltage range of 2.1V to 16V and has a quiescent current of less than 2 µA in shutdown mode. It also includes overtemperature and overcurrent protection features, ensuring reliable operation under varying conditions. The device is available in surface mount packages, specifically SOIC-8 and VSSOP-8, facilitating integration into compact designs. With a junction temperature range of -40°C to +125°C, it is suitable for a variety of applications, including cellular phones, laptops, and portable electronics. The output voltage accuracy is specified at 0.5% for the "A" grade, ensuring precision in voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 135129-LP2988IMMX-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
5V LDO Regulator, 200mA, 1.6% Acc, VSSOP, 16V In Product overview: LP2988IMMX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2988IMMX-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 200MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
IC REG LINEAR 5V 200MA 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2988IMMX-5.0-ND | 135129-LP2988IMMX-5.0 | 776-LP2988IMMX-5.0 | LP2988IMMX-5.0 | LP2988IMMX-5.0 | LP2988IMMX-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2988IMMX-5.0 | 5V 200mA 16V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |