Texas Instruments PMIC - PMIC - Power Management - Specialized - LP2995MX LP2995MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 092470-LP2995MX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 250μA Alternative Parts (Cross-Reference): NCP51199PDR2G; RT9045ZSP; RT9045GSP; LP2995MX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092470-LP2995MX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 250μA Alternative Parts (Cross-Reference): NCP51199PDR2G; RT9045ZSP; RT9045GSP; LP2995MX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP2995MX - 092470-LP2995MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2995MX
092470-LP2995MX
PMIC - PMIC - Power Management - Specialized - LP2995MX 092470-LP2995MX
Manufacturer: Texas Instruments Win Source Part Number: 092470-LP2995MX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 250μA Alternative Parts (Cross-Reference): NCP51199PDR2G; RT9045ZSP; RT9045GSP; LP2995MX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092470-LP2995MX
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 250μA
Alternative Parts (Cross-Reference): NCP51199PDR2G; RT9045ZSP; RT9045GSP; LP2995MX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LP2995MXTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
LP2995MXTR-ND
Power Management - Specialized LP2995MXTR-ND
DDR Terminator PMIC 8-SOIC

DDR Terminator PMIC 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
761-LP2995MX
SOIC Power Management IC 761-LP2995MX
DDR Termination Regulator 8-SOIC 0 to 125 Product overview: LP2995MX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995MX can be used for catalog matching and distributor lookup.

DDR Termination Regulator 8-SOIC 0 to 125 Product overview: LP2995MX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 092470-LP2995MX LP2995MXTR-ND 761-LP2995MX
Product Name PMIC - PMIC - Power Management - Specialized - LP2995MX Power Management - Specialized SOIC Power Management IC
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS50201EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details