Texas Instruments PMIC - PMIC - Power Management - Specialized - LP2996MRX LP2996MRX

Description
Manufacturer: Texas Instruments Win Source Part Number: 092108-LP2996MRX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092108-LP2996MRX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP2996MRX - 092108-LP2996MRX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2996MRX
092108-LP2996MRX
PMIC - PMIC - Power Management - Specialized - LP2996MRX 092108-LP2996MRX
Manufacturer: Texas Instruments Win Source Part Number: 092108-LP2996MRX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 092108-LP2996MRX
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
1.5A Power Management IC
761-LP2996MRX
1.5A Power Management IC 761-LP2996MRX
1.5A DDR termination regulator with shutdown pin for DDR2 8-SO PowerPAD 0 to 125 Product overview: LP2996MRX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2996MRX can be used for catalog matching and distributor lookup.

1.5A DDR termination regulator with shutdown pin for DDR2 8-SO PowerPAD 0 to 125 Product overview: LP2996MRX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2996MRX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - LP2996MRXTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
LP2996MRXTR-ND
Power Management - Specialized LP2996MRXTR-ND
DDR Terminator PMIC 8-SO PowerPad

DDR Terminator PMIC 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - LP2996MRX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
LP2996MRX
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized LP2996MRX
IC REGULATOR DDR TERM 8SOPWRPAD

IC REGULATOR DDR TERM 8SOPWRPAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 092108-LP2996MRX 761-LP2996MRX LP2996MRXTR-ND LP2996MRX
Product Name PMIC - PMIC - Power Management - Specialized - LP2996MRX 1.5A Power Management IC Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; 8-SO PowerPad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AUIPS71451GTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT2113BIXS-0.6-T1 - 076730-AAT2113BIXS-0.6-T1 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-FTDFN (2x2)
View Details
5 suppliers
Voltage Regulators - 1732290 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details