Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
5V Fixed LDO Regulator, 200mA, 0.35V Dropout, VSSOP, SM Product overview: LP2986AIMMX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 0.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2986AIMMX-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 200MA 8VSSOP
IC REG LINEAR 5V 200MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2986AIMMX-5.0-ND | 776-LP2986AIMMX-5.0 | LP2986AIMMX-5.0 | LP2986AIMMX-5.0 | LP2986AIMMX-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 200mA 0.35V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection | Enable |