Texas Instruments LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985IM5-5.0

Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and micro SMD Packages - LP2985IM5-5.0 - Texas Instruments
Dallas, TX, United States
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages
LP2985IM5-5.0
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985IM5-5.0
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125

Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-5.0CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-5.0CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-5.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-5.0DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-5.0DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 150mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2985IM5-5.0
5V 150mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2985IM5-5.0
5V LDO Regulator, 150mA, 16V In, SOT-23, 3% Acc Product overview: LP2985IM5-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 150mA, 16V In, SOT-23, 3% Acc Product overview: LP2985IM5-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.0 - 082944-LP2985IM5-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.0
082944-LP2985IM5-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.0 082944-LP2985IM5-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082944-LP2985IM5-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: LP2985 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LD2982BM50R; LD2982BM50; TK71648ASIL-G; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 082944-LP2985IM5-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: LP2985
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LD2982BM50R; LD2982BM50; TK71648ASIL-G;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Voltage Regulators - Linear - LP2985IM5-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5-5.0
Voltage Regulators - Linear LP2985IM5-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985IM5-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5-5.0
PMIC - Voltage Regulators - Linear LP2985IM5-5.0
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985IM5-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985IM5-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985IM5-5.0
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site
IC REG LINEAR 5V 150MA SOT23-5 - 815-LP2985IM5-5.0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 150MA SOT23-5
815-LP2985IM5-5.0
IC REG LINEAR 5V 150MA SOT23-5 815-LP2985IM5-5.0
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985IM5-5.0
LDO Voltage Regulators LP2985IM5-5.0
LDO Voltage Regulators Micropower 150mA Low-Noise Ultra-Low-Dropout Regulator 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 150mA Low-Noise Ultra-Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-5.0
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985IM5-5.0 LP2985IM5-5.0TR-ND 776-LP2985IM5-5.0 082944-LP2985IM5-5.0 LP2985IM5-5.0 LP2985IM5-5.0 LP2985IM5-5.0 815-LP2985IM5-5.0 LP2985IM5-5.0 LP2985IM5-5.0
Product Name LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 150mA 16V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.0 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 150MA SOT23-5 LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 10 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24620RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details