Manufacturer: Texas Instruments
Win Source Part Number: 300274-LP2995M
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
DDR Terminator PMIC 8-SOIC
DDR Termination Regulator, 1.5A, 2.2-5.5V, SOIC Product overview: LP2995M from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 5.5V, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995M can be used for catalog matching and distributor lookup.
IC REGULATOR DDR TERM 8-SOIC
IC REGULATOR DDR TERM 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 300274-LP2995M | LP2995M-ND | 761-LP2995M | LP2995M | 815-LP2995M |
| Product Name | Integrated Circuits(ICs) | Power Management - Specialized | 1.5A 5.5V SOIC Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | IC REGULATOR DDR TERM 8-SOIC |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Output Voltage Type | Fixed | Fixed; Fixed |