Texas Instruments LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3855EMPX-2.5/NOPB

Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators - LP3855EMPX-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3855EMPX-2.5/NOPB
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3855EMPX-2.5/NOPB
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3855EMPX-2.5/NOPB - 779748-LP3855EMPX-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3855EMPX-2.5/NOPB
779748-LP3855EMPX-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3855EMPX-2.5/NOPB 779748-LP3855EMPX-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779748-LP3855EMPX-2. 5/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-261-5, TO-261AB Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1.5A Family Name: LP3855 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA ~ 10mA PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: SOT-223-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.44V @ 1.5A Alternative Parts (Cross-Reference): AP7363-25HA-7; AP7363-25SP-13; LD39150PT25-R; AP7363-25D-13; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779748-LP3855EMPX-2.5/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-5, TO-261AB
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP3855
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA ~ 10mA
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: SOT-223-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.44V @ 1.5A
Alternative Parts (Cross-Reference): AP7363-25HA-7; AP7363-25SP-13; LD39150PT25-R; AP7363-25D-13;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A 7V LDO Voltage Regulator IC
776-LP3855EMPX-2.5/NOPB
2.5V 1.5A 7V LDO Voltage Regulator IC 776-LP3855EMPX-2.5/NOPB
2.5V 1.5A LDO Linear Regulator, SOT-223, 7V In, 1.5% Acc Product overview: LP3855EMPX-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855EMPX-2.5/N OPB can be used for catalog matching and distributor lookup.

2.5V 1.5A LDO Linear Regulator, SOT-223, 7V In, 1.5% Acc Product overview: LP3855EMPX-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855EMPX-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3855EMPX-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3855EMPX-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3855EMPX-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now Datasheet
IC REG LINEAR 2.5V 1.5A SOT223-5 - 815-LP3855EMPX-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 1.5A SOT223-5
815-LP3855EMPX-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5 815-LP3855EMPX-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3855EMPX-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3855EMPX-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3855EMPX-2.5/NOPB
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3855EMPX-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3855EMPX-2.5/NOPB
Voltage Regulators - Linear LP3855EMPX-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3855EMPX-2.5/NOPB 779748-LP3855EMPX-2.5/NOPB 776-LP3855EMPX-2.5/NOPB LP3855EMPX-2.5/NOPB-ND 815-LP3855EMPX-2.5/NOPB LP3855EMPX-2.5/NOPB LP3855EMPX-2.5/NOPB
Product Name LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3855EMPX-2.5/NOPB 2.5V 1.5A 7V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 2.5V 1.5A SOT223-5 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; TO-261-5, TO-261AB Other; TO-261-5 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30V 10.5V Power Management IC - 713-BQ24313DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers