Texas Instruments LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3852ET-1.8/NOPB

Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
Request a Quote
Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3852ET-1.8/NOPB is a 1.5-A fast-response ultra-low dropout linear regulator in a TO-220 (NDH) package, with a fixed output voltage of 1.8 V and an output voltage accuracy of ±1.5% at room temperature and ±3% over all conditions. It operates from a 2.5-V to 7-V input supply, maintains a dropout voltage of 240 mV at 1.5-A load current, and features an ERROR pin to indicate output status. The device is rated for a junction temperature range of -40°C to 125°C and includes overtemperature and overcurrent protection. The TO-220 package measures 14.986 mm by 10.16 mm.

Datasheet Summary
Powered by GS/AI

The LP3852ET-1.8/NOPB is a 1.5-A fast-response ultra-low dropout linear regulator in a TO-220 (NDH) package, with a fixed output voltage of 1.8 V and an output voltage accuracy of ±1.5% at room temperature and ±3% over all conditions. It operates from a 2.5-V to 7-V input supply, maintains a dropout voltage of 240 mV at 1.5-A load current, and features an ERROR pin to indicate output status. The device is rated for a junction temperature range of -40°C to 125°C and includes overtemperature and overcurrent protection. The TO-220 package measures 14.986 mm by 10.16 mm.

Suppliers

Company
Product
Description
Supplier Links
LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators - LP3852ET-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3852ET-1.8/NOPB
LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3852ET-1.8/NOPB
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A TO220 Voltage Regulator IC
776-LP3852ET-1.8/NOPB
1.8V 1.5A TO220 Voltage Regulator IC 776-LP3852ET-1.8/NOPB
IC REG LINEAR 1.8V 1.5A TO220-5 Product overview: LP3852ET-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3852ET-1.8/NOP B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A TO220-5 Product overview: LP3852ET-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3852ET-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3852ET-1.8/NOPB - 779741-LP3852ET-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3852ET-1.8/NOPB
779741-LP3852ET-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3852ET-1.8/NOPB 779741-LP3852ET-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779741-LP3852ET-1.8/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LP3852 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA ~ 10mA PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.38V @ 1.5A Alternative Parts (Cross-Reference): AME8815BCBT180; AME8815BEBT180; MCP18271802E/AT; MCP18271802E/EB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779741-LP3852ET-1.8/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP3852
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA ~ 10mA
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.38V @ 1.5A
Alternative Parts (Cross-Reference): AME8815BCBT180; AME8815BEBT180; MCP18271802E/AT; MCP18271802E/EB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3852ET-1.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3852ET-1.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3852ET-1.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now Datasheet
IC REG LINEAR 1.8V 1.5A TO220-5 - 815-LP3852ET-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1.5A TO220-5
815-LP3852ET-1.8/NOPB
IC REG LINEAR 1.8V 1.5A TO220-5 815-LP3852ET-1.8/NOPB
IC REG LINEAR 1.8V 1.5A TO220-5

IC REG LINEAR 1.8V 1.5A TO220-5

Supplier's Site
Voltage Regulators - Linear - LP3852ET-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3852ET-1.8/NOPB
Voltage Regulators - Linear LP3852ET-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3852ET-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3852ET-1.8/NOPB
Voltage Regulators - Linear LP3852ET-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3852ET-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3852ET-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3852ET-1.8/NOPB
IC REG LINEAR 1.8V 1.5A TO220-5

IC REG LINEAR 1.8V 1.5A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3852ET-1.8/NOPB
LDO Voltage Regulators LP3852ET-1.8/NOPB
LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3852ET-1.8/NOPB 776-LP3852ET-1.8/NOPB 779741-LP3852ET-1.8/NOPB LP3852ET-1.8/NOPB-ND 815-LP3852ET-1.8/NOPB LP3852ET-1.8/NOPB LP3852ET-1.8/NOPB LP3852ET-1.8/NOPB
Product Name LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators 1.8V 1.5A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3852ET-1.8/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 1.8V 1.5A TO220-5 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
30V 10.5V Power Management IC - 713-BQ24313DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ24314CDSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers