Texas Instruments LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989ILD-2.5/NOPB

Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Request a Quote
Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2989 is a 500-mA micropower, low-noise, ultra-low-dropout linear regulator designed for use with ceramic output capacitors, offering fixed output voltage options including 2.5 V. It operates from a 2.1-V to 16-V input range with a dropout voltage of typically 310 mV at full load and draws less than 0.8 µA quiescent current in shutdown. The device features overtemperature and overcurrent protection, a 0.75% output voltage accuracy (A grade), and an error flag output. The LP2989ILD-2.5/NOPB is supplied in an 8-pin WSON package measuring 4.00 mm × 4.00 mm with an exposed thermal pad, and is qualified for operation from -40°C to 125°C junction temperature. It supports an external 10-nF bypass capacitor to reduce output noise to 18 µV (typical).

Datasheet Summary
Powered by GS/AI

The LP2989 is a 500-mA micropower, low-noise, ultra-low-dropout linear regulator designed for use with ceramic output capacitors, offering fixed output voltage options including 2.5 V. It operates from a 2.1-V to 16-V input range with a dropout voltage of typically 310 mV at full load and draws less than 0.8 µA quiescent current in shutdown. The device features overtemperature and overcurrent protection, a 0.75% output voltage accuracy (A grade), and an error flag output. The LP2989ILD-2.5/NOPB is supplied in an 8-pin WSON package measuring 4.00 mm × 4.00 mm with an exposed thermal pad, and is qualified for operation from -40°C to 125°C junction temperature. It supports an external 10-nF bypass capacitor to reduce output noise to 18 µV (typical).

Suppliers

Company
Product
Description
Supplier Links
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator - LP2989ILD-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator
LP2989ILD-2.5/NOPB
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989ILD-2.5/NOPB
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2989ILD-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2989ILD-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2989ILD-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP2989ILD-2.5/NOPB
Voltage Regulator IC 776-LP2989ILD-2.5/NOPB
500-mA, 16-V, low-dropout voltage regulator with power good & enable 8-WSON -40 to 125 Product overview: LP2989ILD-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989ILD-2.5/NO PB can be used for catalog matching and distributor lookup.

500-mA, 16-V, low-dropout voltage regulator with power good & enable 8-WSON -40 to 125 Product overview: LP2989ILD-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989ILD-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2989ILD-2.5/NOPB - 124558-LP2989ILD-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989ILD-2.5/NOPB
124558-LP2989ILD-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2989ILD-2.5/NOPB 124558-LP2989ILD-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124558-LP2989ILD-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.31V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-WSON (4x4) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 124558-LP2989ILD-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2989ILD-2.5/NOPB
LDO Voltage Regulators LP2989ILD-2.5/NOPB
LDO Voltage Regulators Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

LDO Voltage Regulators Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2989ILD-2.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2989ILD-2.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2989ILD-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON

IC REG LINEAR 2.5V 500MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2989ILD-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2989ILD-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2989ILD-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON

IC REG LINEAR 2.5V 500MA 8WSON

Supplier's Site
Voltage Regulators - Linear - LP2989ILD-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989ILD-2.5/NOPB
Voltage Regulators - Linear LP2989ILD-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear - LP2989ILD-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989ILD-2.5/NOPB
Voltage Regulators - Linear LP2989ILD-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2989ILD-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2989ILD-2.5/NOPB
PMIC - Voltage Regulators - Linear LP2989ILD-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON

IC REG LINEAR 2.5V 500MA 8WSON

Supplier's Site Datasheet
IC REG LINEAR 2.5V 500MA 8WSON - 815-LP2989ILD-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 500MA 8WSON
815-LP2989ILD-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON 815-LP2989ILD-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON

IC REG LINEAR 2.5V 500MA 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2989ILD-2.5/NOPB LP2989ILD-2.5/NOPBTR-ND 776-LP2989ILD-2.5/NOPB 124558-LP2989ILD-2.5/NOPB LP2989ILD-2.5/NOPB LP2989ILD-2.5/NOPB LP2989ILD-2.5/NOPB LP2989ILD-2.5/NOPB LP2989ILD-2.5/NOPB LP2989ILD-2.5/NOPB 815-LP2989ILD-2.5/NOPB
Product Name LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2989ILD-2.5/NOPB LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 2.5V 500MA 8WSON
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,VSSOP,WSON Other; 8-WDFN Exposed Pad Other; 8-WSON (4x4) Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 to ? volts 2.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details