Texas Instruments High-Performance Analog Power Management - Specialized LP2995MR/NOPB

Description
DDR Terminator PMIC 8-SO PowerPad
Request a Quote Datasheet
Description
DDR Terminator PMIC 8-SO PowerPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - LP2995MR/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
LP2995MR/NOPB-ND
Power Management - Specialized LP2995MR/NOPB-ND
DDR Terminator PMIC 8-SO PowerPad

DDR Terminator PMIC 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
2.2V 5.5V Power Management IC
761-LP2995MR/NOPB
2.2V 5.5V Power Management IC 761-LP2995MR/NOPB
DDR Termination Regulator 2.2V to 5.5V 8-Pin HSOP EP Tube Product overview: LP2995MR/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995MR/NOPB can be used for catalog matching and distributor lookup.

DDR Termination Regulator 2.2V to 5.5V 8-Pin HSOP EP Tube Product overview: LP2995MR/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995MR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - LP2995MR/NOPB - 1203196-LP2995MR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2995MR/NOPB
1203196-LP2995MR/NOPB
PMIC - PMIC - Power Management - Specialized - LP2995MR/NOPB 1203196-LP2995MR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203196-LP2995MR/NOP B Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: 8-PowerSOIC (0.154", 3.90mm Width) Applications: DDR Terminator Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Family Name: LP2995 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO PowerPad Alternative Parts (Cross-Reference): CM3106-12SN; CM3106-12SM; CM3106-12SB; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1203196-LP2995MR/NOPB
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Applications: DDR Terminator
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.5 V
Family Name: LP2995
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Alternative Parts (Cross-Reference): CM3106-12SN; CM3106-12SM; CM3106-12SB;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - LP2995MR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
LP2995MR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized LP2995MR/NOPB
IC REGULATOR DDR TERM 8SOPWRPAD

IC REGULATOR DDR TERM 8SOPWRPAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LP2995MR/NOPB-ND 761-LP2995MR/NOPB 1203196-LP2995MR/NOPB LP2995MR/NOPB
Product Name Power Management - Specialized 2.2V 5.5V Power Management IC PMIC - PMIC - Power Management - Specialized - LP2995MR/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B5-SPI-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details