Texas Instruments LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989IM-2.5/NOPB

Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Request a Quote
Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2989IM-2.5/NOPB is a 500-mA fixed-output low-dropout voltage regulator with a 2.5-V output, housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates over an input voltage range of 2.1 V to 16 V and supports a junction temperature range of -40°C to 125°C. The regulator features ultra-low dropout voltage, typically 310 mV at 500 mA, and draws less than 0.8 µA quiescent current in shutdown. Output voltage accuracy is 0.75% for A grade and 1.25% for standard grade. It includes overtemperature and overcurrent protection, an error flag output, and supports ceramic output capacitors. An external 10-nF capacitor on the bypass pin can reduce output noise to 18 µV typical.

Datasheet Summary
Powered by GS/AI

The LP2989IM-2.5/NOPB is a 500-mA fixed-output low-dropout voltage regulator with a 2.5-V output, housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates over an input voltage range of 2.1 V to 16 V and supports a junction temperature range of -40°C to 125°C. The regulator features ultra-low dropout voltage, typically 310 mV at 500 mA, and draws less than 0.8 µA quiescent current in shutdown. Output voltage accuracy is 0.75% for A grade and 1.25% for standard grade. It includes overtemperature and overcurrent protection, an error flag output, and supports ceramic output capacitors. An external 10-nF capacitor on the bypass pin can reduce output noise to 18 µV typical.

Suppliers

Company
Product
Description
Supplier Links
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator - LP2989IM-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator
LP2989IM-2.5/NOPB
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989IM-2.5/NOPB
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125

Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125

Buy Now Datasheet
 - LP2989IM-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.65V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 2.5V, 0.65V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2989IM-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2989IM-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2989IM-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5/NOPB - 1056352-LP2989IM-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5/NOPB
1056352-LP2989IM-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5/NOPB 1056352-LP2989IM-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056352-LP2989IM-2.5 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1056352-LP2989IM-2.5/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 500mA 16V SOIC LDO Voltage Regulator IC
776-LP2989IM-2.5/NOPB
2.5V 500mA 16V SOIC LDO Voltage Regulator IC 776-LP2989IM-2.5/NOPB
2.5V LDO, 500mA, 16V In, 310mV Dropout, SOIC Product overview: LP2989IM-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IM-2.5/NOP B can be used for catalog matching and distributor lookup.

2.5V LDO, 500mA, 16V In, 310mV Dropout, SOIC Product overview: LP2989IM-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IM-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2989IM-2.5/NOPB
LDO Voltage Regulators LP2989IM-2.5/NOPB
LDO Voltage Regulators MicroPwr/Low Noise 500mA Ultra LDO Reg

LDO Voltage Regulators MicroPwr/Low Noise 500mA Ultra LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear - LP2989IM-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989IM-2.5/NOPB
Voltage Regulators - Linear LP2989IM-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2989IM-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2989IM-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2989IM-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8SOIC

IC REG LINEAR 2.5V 500MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2989IM-2.5/NOPB LP2989IM-2.5/NOPB LP2989IM-2.5/NOPB-ND 1056352-LP2989IM-2.5/NOPB 776-LP2989IM-2.5/NOPB LP2989IM-2.5/NOPB LP2989IM-2.5/NOPB LP2989IM-2.5/NOPB
Product Name LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5/NOPB 2.5V 500mA 16V SOIC LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,VSSOP,WSON SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable
Output Voltage 2.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details