The LP38501ATJ-ADJ/NOPB is a 3-A adjustable low-dropout linear regulator designed for input voltages from 2.7 V to 5.5 V and output voltages from 0.6 V to 5 V, with an operating temperature range of -40°C to +125°C. It is packaged in a TO-263 (NDQ) case with dimensions of 10.16 mm × 8.42 mm, and features FlexCap technology for stability with any output capacitor type regardless of ESR. The device includes a ground current of typically 2 mA at 3 A load and 25 nA quiescent current in shutdown. It provides a guaranteed output accuracy of ±1.5% at 25°C (A grade) and includes overcurrent and overtemperature protection.
3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125
3A Adj LDO, 5.5V In, 1.5% Acc, TO-263 Product overview: LP38501ATJ-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38501ATJ-ADJ/N
Manufacturer: Texas Instruments
Win Source Part Number: 071810-LP38501ATJ-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.42V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5 Thin
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.67V @ 3A
Operating Supply Current: 15μA to 4mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin
IC REG LIN POS ADJ 3A TO263 THIN
IC REG LIN POS ADJ 3A TO263 THIN
LDO Voltage Regulators 3A FlexCap LDO Linear Reg
IC REG LIN POS ADJ 3A TO263 THIN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38501ATJ-ADJ/NOPB | 776-LP38501ATJ-ADJ/NOPB | 071810-LP38501ATJ-ADJ/NOPB | LP38501ATJ-ADJ/NOPBTR-ND | LP38501ATJ-ADJ/NOPB | LP38501ATJ-ADJ/NOPB | LP38501ATJ-ADJ/NOPB | LP38501ATJ-ADJ/NOPB |
| Product Name | LP38501-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | 3A 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38501ATJ-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-263 | Other; TO-263-5 | TO-263; Other; TO-263-5 Thin | TO-263; Other; TO-263-5 Thin | TO-263; Other; TO-263-5 Thin | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.6000 to 5 volts | 5 volts | 0.6000 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |