Texas Instruments LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989ILDX-2.5/NOPB

Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Request a Quote Datasheet
Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator - LP2989ILDX-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator
LP2989ILDX-2.5/NOPB
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989ILDX-2.5/NOPB
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2989ILDX-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2989ILDX-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2989ILDX-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2989ILDX-2.5/NOPB - 1056349-LP2989ILDX-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989ILDX-2.5/NOPB
1056349-LP2989ILDX-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2989ILDX-2.5/NOPB 1056349-LP2989ILDX-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056349-LP2989ILDX-2 .5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-WSON (4x4) Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056349-LP2989ILDX-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 500MA Voltage Regulator IC
776-LP2989ILDX-2.5/NOPB
2.5V 500MA Voltage Regulator IC 776-LP2989ILDX-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON Product overview: LP2989ILDX-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989ILDX-2.5/N OPB can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 500MA 8WSON Product overview: LP2989ILDX-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989ILDX-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2989ILDX-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989ILDX-2.5/NOPB
Voltage Regulators - Linear LP2989ILDX-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2989ILDX-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2989ILDX-2.5/NOPB
PMIC - Voltage Regulators - Linear LP2989ILDX-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON

IC REG LINEAR 2.5V 500MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2989ILDX-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2989ILDX-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2989ILDX-2.5/NOPB
IC REG LINEAR 2.5V 500MA 8WSON

IC REG LINEAR 2.5V 500MA 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2989ILDX-2.5/NOPB LP2989ILDX-2.5/NOPB-ND 1056349-LP2989ILDX-2.5/NOPB 776-LP2989ILDX-2.5/NOPB LP2989ILDX-2.5/NOPB LP2989ILDX-2.5/NOPB LP2989ILDX-2.5/NOPB
Product Name LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2989ILDX-2.5/NOPB 2.5V 500MA Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,VSSOP,WSON Other; 8-WDFN Exposed Pad Other; 8-WSON (4x4) Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details