Texas Instruments LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989AIMM-3.3/NOPB

Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator - LP2989AIMM-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator
LP2989AIMM-3.3/NOPB
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989AIMM-3.3/NOPB
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125

Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2989AIMM-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2989AIMM-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2989AIMM-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP

Buy Now Datasheet
 - LP2989AIMM-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.65V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 3.3V, 0.65V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
 - LP2989AIMM-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.65V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 3.3V, 0.65V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
3.3V 500mA 16V MSOP LDO Voltage Regulator IC
776-LP2989AIMM-3.3/NOPB
3.3V 500mA 16V MSOP LDO Voltage Regulator IC 776-LP2989AIMM-3.3/NOPB
3.3V LDO Regulator, 500mA, 16V In, 310mV Dropout, MSOP Product overview: LP2989AIMM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIMM-3.3/N OPB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 500mA, 16V In, 310mV Dropout, MSOP Product overview: LP2989AIMM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIMM-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMM-3.3/NOPB - 019798-LP2989AIMM-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMM-3.3/NOPB
019798-LP2989AIMM-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMM-3.3/NOPB 019798-LP2989AIMM-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019798-LP2989AIMM-3. 3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.31V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019798-LP2989AIMM-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - LP2989AIMM-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989AIMM-3.3/NOPB
Voltage Regulators - Linear LP2989AIMM-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2989AIMM-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2989AIMM-3.3/NOPB
PMIC - Voltage Regulators - Linear LP2989AIMM-3.3/NOPB
IC REG LINEAR 3.3V 500MA 8VSSOP

IC REG LINEAR 3.3V 500MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2989AIMM-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2989AIMM-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2989AIMM-3.3/NOPB
IC REG LINEAR 3.3V 500MA 8VSSOP

IC REG LINEAR 3.3V 500MA 8VSSOP

Supplier's Site
IC REG LINEAR 3.3V 500MA 8VSSOP - 815-LP2989AIMM-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 500MA 8VSSOP
815-LP2989AIMM-3.3/NOPB
IC REG LINEAR 3.3V 500MA 8VSSOP 815-LP2989AIMM-3.3/NOPB
IC REG LINEAR 3.3V 500MA 8VSSOP

IC REG LINEAR 3.3V 500MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2989AIMM-3.3/NOPB
LDO Voltage Regulators LP2989AIMM-3.3/NOPB
LDO Voltage Regulators MicroPwr/Low Noise 500mA Ultra LDO Reg

LDO Voltage Regulators MicroPwr/Low Noise 500mA Ultra LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2989AIMM-3.3/NOPB 296-LP2989AIMM-3.3/NOPBTR-ND LP2989AIMM-3.3/NOPB 776-LP2989AIMM-3.3/NOPB 019798-LP2989AIMM-3.3/NOPB LP2989AIMM-3.3/NOPB LP2989AIMM-3.3/NOPB LP2989AIMM-3.3/NOPB 815-LP2989AIMM-3.3/NOPB LP2989AIMM-3.3/NOPB
Product Name LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500mA 16V MSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMM-3.3/NOPB Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3.3V 500MA 8VSSOP LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,VSSOP,WSON Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; VSSOP8 Other; MSOP SSOP; Other; 8-VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details